SFCable.com 9ft Power Extension Cord SPT-2 16/2 2102-SF-02

Description
Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 9ft. White Color
Description
Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 9ft. White Color

Suppliers

Company
Product
Description
Supplier Links
9ft Power Extension Cord  SPT-2 16/2 - 2102-SF-02 - SFCable.com
Hayward, CA, USA
9ft Power Extension Cord SPT-2 16/2
2102-SF-02
9ft Power Extension Cord SPT-2 16/2 2102-SF-02
Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 9ft. White Color

Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 9ft. White Color

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2102-SF-02
Product Name 9ft Power Extension Cord SPT-2 16/2
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details