SFCable.com 6ft 3 RCA to 3 RCA M/M Cable Gold Plated 206-275

Description
RCA Video Patch Cord. Connectors: 3 RCA Male to 3 RCA Male. Low-loss fully shielded RCA dubbing cable. Applications include home theater, DSS receivers, s-video VCRs, camcorders and DVD players. 1 RG59-video 2x shielded audio conductor. Fully molded color-coded gold RCA connectors. Length: 6 feet
Description
RCA Video Patch Cord. Connectors: 3 RCA Male to 3 RCA Male. Low-loss fully shielded RCA dubbing cable. Applications include home theater, DSS receivers, s-video VCRs, camcorders and DVD players. 1 RG59-video 2x shielded audio conductor. Fully molded color-coded gold RCA connectors. Length: 6 feet

Suppliers

Company
Product
Description
Supplier Links
6ft 3 RCA to 3 RCA M/M Cable Gold Plated - 206-275 - SFCable.com
Hayward, CA, USA
6ft 3 RCA to 3 RCA M/M Cable Gold Plated
206-275
6ft 3 RCA to 3 RCA M/M Cable Gold Plated 206-275
RCA Video Patch Cord. Connectors: 3 RCA Male to 3 RCA Male. Low-loss fully shielded RCA dubbing cable. Applications include home theater, DSS receivers, s-video VCRs, camcorders and DVD players. 1 RG59-video 2x shielded audio conductor. Fully molded color-coded gold RCA connectors. Length: 6 feet

RCA Video Patch Cord. Connectors: 3 RCA Male to 3 RCA Male. Low-loss fully shielded RCA dubbing cable. Applications include home theater, DSS receivers, s-video VCRs, camcorders and DVD players. 1 RG59-video 2x shielded audio conductor. Fully molded color-coded gold RCA connectors. Length: 6 feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 206-275
Product Name 6ft 3 RCA to 3 RCA M/M Cable Gold Plated
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details