SFCable.com 100ft F-Type Screw-on RG59 Cable Black 205-0HDBK

Description
100ft F-Type Screw-on RG59 Cable Black. PVC Cable Jacket Material
Description
100ft F-Type Screw-on RG59 Cable Black. PVC Cable Jacket Material

Suppliers

Company
Product
Description
Supplier Links
100ft F-Type Screw-on RG59 Cable Black - 205-0HDBK - SFCable.com
Hayward, CA, USA
100ft F-Type Screw-on RG59 Cable Black
205-0HDBK
100ft F-Type Screw-on RG59 Cable Black 205-0HDBK
100ft F-Type Screw-on RG59 Cable Black. PVC Cable Jacket Material

100ft F-Type Screw-on RG59 Cable Black. PVC Cable Jacket Material

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 205-0HDBK
Product Name 100ft F-Type Screw-on RG59 Cable Black
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details