SFCable.com 8" F-Type to F-Type Flat Through Cable 205-090WH

Description
8 inches F-Type to F-Type Flat Through Cable. Cable Thickness 3/32". Eliminates drilling through walls and conveniently runs under or over windows and doors. Mounting Adhesive-Taped Back. Nickel-Plated Brass F Connectors. Soft Waterproof White PVC Jacket
Description
8 inches F-Type to F-Type Flat Through Cable. Cable Thickness 3/32". Eliminates drilling through walls and conveniently runs under or over windows and doors. Mounting Adhesive-Taped Back. Nickel-Plated Brass F Connectors. Soft Waterproof White PVC Jacket

Suppliers

Company
Product
Description
Supplier Links
8
Hayward, CA, USA
8" F-Type to F-Type Flat Through Cable
205-090WH
8" F-Type to F-Type Flat Through Cable 205-090WH
8 inches F-Type to F-Type Flat Through Cable. Cable Thickness 3/32". Eliminates drilling through walls and conveniently runs under or over windows and doors. Mounting Adhesive-Taped Back. Nickel-Plated Brass F Connectors. Soft Waterproof White PVC Jacket

8 inches F-Type to F-Type Flat Through Cable. Cable Thickness 3/32". Eliminates drilling through walls and conveniently runs under or over windows and doors. Mounting Adhesive-Taped Back. Nickel-Plated Brass F Connectors. Soft Waterproof White PVC Jacket

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 205-090WH
Product Name 8" F-Type to F-Type Flat Through Cable
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details