SFCable.com 75ft F-Type Screw-on RG59 Cable Black 205-075BK

Description
75ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.
Description
75ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.

Suppliers

Company
Product
Description
Supplier Links
75ft F-Type Screw-on RG59 Cable Black - 205-075BK - SFCable.com
Hayward, CA, USA
75ft F-Type Screw-on RG59 Cable Black
205-075BK
75ft F-Type Screw-on RG59 Cable Black 205-075BK
75ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.

75ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 205-075BK
Product Name 75ft F-Type Screw-on RG59 Cable Black
Cable Length 75 ft (229 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details