SFCable.com 1ft F Plug to Plug Screw-On Type RG59U Cable 205-000BK

Description
1ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.
Description
1ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.

Suppliers

Company
Product
Description
Supplier Links
1ft F Plug to Plug Screw-On Type RG59U Cable - 205-000BK - SFCable.com
Hayward, CA, USA
1ft F Plug to Plug Screw-On Type RG59U Cable
205-000BK
1ft F Plug to Plug Screw-On Type RG59U Cable 205-000BK
1ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.

1ft F Plug to Plug Screw-On Type RG59U Cable. PVC Cable Jacket Material.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 205-000BK
Product Name 1ft F Plug to Plug Screw-On Type RG59U Cable
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details