SFCable.com 12ft XLR 3P Male to RCA Male Cable 2032-SF-82

Description
SF Cable 12ft XLR 3P Male to RCA Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.
Description
SF Cable 12ft XLR 3P Male to RCA Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.

Suppliers

Company
Product
Description
Supplier Links
12ft XLR 3P Male to RCA Male Cable - 2032-SF-82 - SFCable.com
Hayward, CA, USA
12ft XLR 3P Male to RCA Male Cable
2032-SF-82
12ft XLR 3P Male to RCA Male Cable 2032-SF-82
SF Cable 12ft XLR 3P Male to RCA Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.

SF Cable 12ft XLR 3P Male to RCA Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2032-SF-82
Product Name 12ft XLR 3P Male to RCA Male Cable
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details