SFCable.com 10ft 1/4" Mono Plug to RCA Male Cable 2032-SF-61

Description
SF Cable 1/4" Mono plug to RCA cable is ideal for multipurpose home and audio applications. Connectors: 1/4" Mono Male to RCA Male. Heavy Duty Flexible Rubber Jacket. High Quality Noise Free Performance. Black PVC jacketed and shielded. Length: 10ft.
Description
SF Cable 1/4" Mono plug to RCA cable is ideal for multipurpose home and audio applications. Connectors: 1/4" Mono Male to RCA Male. Heavy Duty Flexible Rubber Jacket. High Quality Noise Free Performance. Black PVC jacketed and shielded. Length: 10ft.

Suppliers

Company
Product
Description
Supplier Links
10ft 1/4
Hayward, CA, USA
10ft 1/4" Mono Plug to RCA Male Cable
2032-SF-61
10ft 1/4" Mono Plug to RCA Male Cable 2032-SF-61
SF Cable 1/4" Mono plug to RCA cable is ideal for multipurpose home and audio applications. Connectors: 1/4" Mono Male to RCA Male. Heavy Duty Flexible Rubber Jacket. High Quality Noise Free Performance. Black PVC jacketed and shielded. Length: 10ft.

SF Cable 1/4" Mono plug to RCA cable is ideal for multipurpose home and audio applications. Connectors: 1/4" Mono Male to RCA Male. Heavy Duty Flexible Rubber Jacket. High Quality Noise Free Performance. Black PVC jacketed and shielded. Length: 10ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2032-SF-61
Product Name 10ft 1/4" Mono Plug to RCA Male Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details