SFCable.com 6ft XLR 3P Female to RCA Male Cable 2032-SF-40

Description
SF Cable 6ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.
Description
SF Cable 6ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.

Suppliers

Company
Product
Description
Supplier Links
6ft XLR 3P Female to RCA Male Cable - 2032-SF-40 - SFCable.com
Hayward, CA, USA
6ft XLR 3P Female to RCA Male Cable
2032-SF-40
6ft XLR 3P Female to RCA Male Cable 2032-SF-40
SF Cable 6ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.

SF Cable 6ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech or a home karaoke. Great for Studios, Pro Sound, and DJ's.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2032-SF-40
Product Name 6ft XLR 3P Female to RCA Male Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details