SFCable.com 15ft 1/4" Stereo Plug to 2 x RCA Plug 2031-SF-73

Description
Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 15ft
Description
Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft 1/4
Hayward, CA, USA
15ft 1/4" Stereo Plug to 2 x RCA Plug
2031-SF-73
15ft 1/4" Stereo Plug to 2 x RCA Plug 2031-SF-73
Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 15ft

Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-73
Product Name 15ft 1/4" Stereo Plug to 2 x RCA Plug
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details