SFCable.com 6ft 1/4" Stereo Plug to 2 x RCA Plug 2031-SF-71

Description
Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 6 ft
Description
Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 6 ft

Suppliers

Company
Product
Description
Supplier Links
6ft 1/4
Hayward, CA, USA
6ft 1/4" Stereo Plug to 2 x RCA Plug
2031-SF-71
6ft 1/4" Stereo Plug to 2 x RCA Plug 2031-SF-71
Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 6 ft

Ideal for converting 1/4inches (6.3mm) stereo audio to 2 RCA audio (left & right). Connectors: 1 x 1/4" (6.3mm) stereo plug (Male) to 2 x RCA Male. Length: 6 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-71
Product Name 6ft 1/4" Stereo Plug to 2 x RCA Plug
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC11268F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details