SFCable.com 100ft 1/4" Stereo Male/Female cable 2031-SF-56

Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 100 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male
Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 100 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Suppliers

Company
Product
Description
Supplier Links
100ft 1/4
Hayward, CA, USA
100ft 1/4" Stereo Male/Female cable
2031-SF-56
100ft 1/4" Stereo Male/Female cable 2031-SF-56
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 100 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 100 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-56
Product Name 100ft 1/4" Stereo Male/Female cable
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details