SFCable.com 50ft 1/4" Stereo Male/Female cable 2031-SF-55

Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 50 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male
Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 50 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Suppliers

Company
Product
Description
Supplier Links
50ft 1/4
Hayward, CA, USA
50ft 1/4" Stereo Male/Female cable
2031-SF-55
50ft 1/4" Stereo Male/Female cable 2031-SF-55
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 50 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 50 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-55
Product Name 50ft 1/4" Stereo Male/Female cable
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details