SFCable.com 25ft 1/4" Stereo Male/Female cable 2031-SF-54

Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 25 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male
Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 25 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Suppliers

Company
Product
Description
Supplier Links
25ft 1/4
Hayward, CA, USA
25ft 1/4" Stereo Male/Female cable
2031-SF-54
25ft 1/4" Stereo Male/Female cable 2031-SF-54
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 25 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 25 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-54
Product Name 25ft 1/4" Stereo Male/Female cable
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details