SFCable.com 10ft 1/4" Stereo Male/Female cable 2031-SF-52

Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 10 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male
Description
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 10 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Suppliers

Company
Product
Description
Supplier Links
10ft 1/4
Hayward, CA, USA
10ft 1/4" Stereo Male/Female cable
2031-SF-52
10ft 1/4" Stereo Male/Female cable 2031-SF-52
Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 10 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Use this cable to extend any stereo 1/4 inch (6.3mm) headphone cable. Length: 10 Feet Connectors: One 1/4 Inch (6.3mm) Stereo Female, One 1/4 Inch (6.3mm) Stereo Male

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-52
Product Name 10ft 1/4" Stereo Male/Female cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details