SFCable.com 50ft 1/4" Stereo Male/Male cable 2031-SF-45

Description
SF Cable premium 50ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.
Description
SF Cable premium 50ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

Suppliers

Company
Product
Description
Supplier Links
50ft 1/4
Hayward, CA, USA
50ft 1/4" Stereo Male/Male cable
2031-SF-45
50ft 1/4" Stereo Male/Male cable 2031-SF-45
SF Cable premium 50ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

SF Cable premium 50ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-45
Product Name 50ft 1/4" Stereo Male/Male cable
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details