SFCable.com 15ft 1/4" Stereo Male/Male cable 2031-SF-43

Description
SF Cable premium 15ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.
Description
SF Cable premium 15ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

Suppliers

Company
Product
Description
Supplier Links
15ft 1/4
Hayward, CA, USA
15ft 1/4" Stereo Male/Male cable
2031-SF-43
15ft 1/4" Stereo Male/Male cable 2031-SF-43
SF Cable premium 15ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

SF Cable premium 15ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-43
Product Name 15ft 1/4" Stereo Male/Male cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details