SFCable.com 10ft 1/4" Stereo Male/Male cable 2031-SF-42

Description
SF Cable premium 10ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.
Description
SF Cable premium 10ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

Suppliers

Company
Product
Description
Supplier Links
10ft 1/4
Hayward, CA, USA
10ft 1/4" Stereo Male/Male cable
2031-SF-42
10ft 1/4" Stereo Male/Male cable 2031-SF-42
SF Cable premium 10ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

SF Cable premium 10ft 1/4 inches (6.3mm) Stereo Male to Male cable is ideal for audio equipment or stereo phono connections.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-42
Product Name 10ft 1/4" Stereo Male/Male cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details