SFCable.com 100ft 1/4" Mono Male/Male Cable 2031-SF-27

Description
Our premium 100ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.
Description
Our premium 100ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Suppliers

Company
Product
Description
Supplier Links
100ft 1/4
Hayward, CA, USA
100ft 1/4" Mono Male/Male Cable
2031-SF-27
100ft 1/4" Mono Male/Male Cable 2031-SF-27
Our premium 100ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Our premium 100ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-27
Product Name 100ft 1/4" Mono Male/Male Cable
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details