SFCable.com 15ft 1/4" Mono Male/Male Cable 2031-SF-23

Description
Our premium 15ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.
Description
Our premium 15ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Suppliers

Company
Product
Description
Supplier Links
15ft 1/4
Hayward, CA, USA
15ft 1/4" Mono Male/Male Cable
2031-SF-23
15ft 1/4" Mono Male/Male Cable 2031-SF-23
Our premium 15ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Our premium 15ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-23
Product Name 15ft 1/4" Mono Male/Male Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details