SFCable.com 10ft 1/4" Mono Male/Male Cable 2031-SF-22

Description
Our premium 10ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.
Description
Our premium 10ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Suppliers

Company
Product
Description
Supplier Links
10ft 1/4
Hayward, CA, USA
10ft 1/4" Mono Male/Male Cable
2031-SF-22
10ft 1/4" Mono Male/Male Cable 2031-SF-22
Our premium 10ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Our premium 10ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-22
Product Name 10ft 1/4" Mono Male/Male Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details