SFCable.com 6ft 1/4" Mono Male/Male Cable 2031-SF-21

Description
Our premium 6ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.
Description
Our premium 6ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Suppliers

Company
Product
Description
Supplier Links
6ft 1/4
Hayward, CA, USA
6ft 1/4" Mono Male/Male Cable
2031-SF-21
6ft 1/4" Mono Male/Male Cable 2031-SF-21
Our premium 6ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Our premium 6ft 1/4" mono Male to Male cable is ideal for using with electric guitars, keyboards, effects pedals, and signal processors.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2031-SF-21
Product Name 6ft 1/4" Mono Male/Male Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details