SFCable.com 1000ft RG59 w/2x18AWG Power Black CMP 2026-SF-12

Description
RG59 w/2x18AWG Power Cable. CMP (Plenum) rated. UL listed 20AWG Coax 95% braid shield Length: 1000ft Color: black
Description
RG59 w/2x18AWG Power Cable. CMP (Plenum) rated. UL listed 20AWG Coax 95% braid shield Length: 1000ft Color: black

Suppliers

Company
Product
Description
Supplier Links
1000ft RG59 w/2x18AWG Power Black CMP - 2026-SF-12 - SFCable.com
Hayward, CA, USA
1000ft RG59 w/2x18AWG Power Black CMP
2026-SF-12
1000ft RG59 w/2x18AWG Power Black CMP 2026-SF-12
RG59 w/2x18AWG Power Cable. CMP (Plenum) rated. UL listed 20AWG Coax 95% braid shield Length: 1000ft Color: black

RG59 w/2x18AWG Power Cable. CMP (Plenum) rated. UL listed 20AWG Coax 95% braid shield Length: 1000ft Color: black

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2026-SF-12
Product Name 1000ft RG59 w/2x18AWG Power Black CMP
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details