SFCable.com 500ft RG59 w/2x18AWG Power Black CMP 2026-SF-11

Description
RG59 w/2x18AWG Power Cable CMP (Plenum) rated UL listed 20AWG Coax 95% braid shield Length: 500ft
Description
RG59 w/2x18AWG Power Cable CMP (Plenum) rated UL listed 20AWG Coax 95% braid shield Length: 500ft

Suppliers

Company
Product
Description
Supplier Links
500ft RG59 w/2x18AWG Power Black CMP - 2026-SF-11 - SFCable.com
Hayward, CA, USA
500ft RG59 w/2x18AWG Power Black CMP
2026-SF-11
500ft RG59 w/2x18AWG Power Black CMP 2026-SF-11
RG59 w/2x18AWG Power Cable CMP (Plenum) rated UL listed 20AWG Coax 95% braid shield Length: 500ft

RG59 w/2x18AWG Power Cable CMP (Plenum) rated UL listed 20AWG Coax 95% braid shield Length: 500ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2026-SF-11
Product Name 500ft RG59 w/2x18AWG Power Black CMP
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details