SFCable.com 1000ft RG59 w/2x18AWG Power CMR Cable 2026-SF-05

Description
RG59 Cable: 22AWG copper coax cable with 95% bare copper braid. Power wire: 18AWG stranded copper wire. Length: 1000ft
Description
RG59 Cable: 22AWG copper coax cable with 95% bare copper braid. Power wire: 18AWG stranded copper wire. Length: 1000ft

Suppliers

Company
Product
Description
Supplier Links
1000ft RG59 w/2x18AWG Power CMR Cable - 2026-SF-05 - SFCable.com
Hayward, CA, USA
1000ft RG59 w/2x18AWG Power CMR Cable
2026-SF-05
1000ft RG59 w/2x18AWG Power CMR Cable 2026-SF-05
RG59 Cable: 22AWG copper coax cable with 95% bare copper braid. Power wire: 18AWG stranded copper wire. Length: 1000ft

RG59 Cable: 22AWG copper coax cable with 95% bare copper braid. Power wire: 18AWG stranded copper wire. Length: 1000ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2026-SF-05
Product Name 1000ft RG59 w/2x18AWG Power CMR Cable
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details