SFCable.com 15ft RCA M/M RG59 Cable Black 2017-SF-25

Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 15ft
Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft RCA M/M RG59 Cable Black - 2017-SF-25 - SFCable.com
Hayward, CA, USA
15ft RCA M/M RG59 Cable Black
2017-SF-25
15ft RCA M/M RG59 Cable Black 2017-SF-25
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 15ft

This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2017-SF-25
Product Name 15ft RCA M/M RG59 Cable Black
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details