SFCable.com 10ft RCA M/M RG59 Cable Black 2017-SF-23

Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 10ft
Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft RCA M/M RG59 Cable Black - 2017-SF-23 - SFCable.com
Hayward, CA, USA
10ft RCA M/M RG59 Cable Black
2017-SF-23
10ft RCA M/M RG59 Cable Black 2017-SF-23
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 10ft

This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2017-SF-23
Product Name 10ft RCA M/M RG59 Cable Black
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details