SFCable.com 6ft RCA M/M RG59 Cable Black 2017-SF-22

Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 6ft
Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft RCA M/M RG59 Cable Black - 2017-SF-22 - SFCable.com
Hayward, CA, USA
6ft RCA M/M RG59 Cable Black
2017-SF-22
6ft RCA M/M RG59 Cable Black 2017-SF-22
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 6ft

This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2017-SF-22
Product Name 6ft RCA M/M RG59 Cable Black
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details