SFCable.com 3ft RCA M/M RG59 Cable Black 2017-SF-21

Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 3ft
Description
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft RCA M/M RG59 Cable Black - 2017-SF-21 - SFCable.com
Hayward, CA, USA
3ft RCA M/M RG59 Cable Black
2017-SF-21
3ft RCA M/M RG59 Cable Black 2017-SF-21
This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 3ft

This cable is used to DVD players to audio receivers, satellite boxes and cable boxes to audio receivers, computer audio equipment, or any other equipment that supports digital coaxial (S/PDIF) interface interconnect. Connectors: RG59 RCA Male / Male Lenght: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2017-SF-21
Product Name 3ft RCA M/M RG59 Cable Black
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details