SFCable.com 40" eSATA to eSATA Data Cable 1807-SF-31

Description
Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.
Description
Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.

Suppliers

Company
Product
Description
Supplier Links
40
Hayward, CA, USA
40" eSATA to eSATA Data Cable
1807-SF-31
40" eSATA to eSATA Data Cable 1807-SF-31
Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.

Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1807-SF-31
Product Name 40" eSATA to eSATA Data Cable
Cable Length 3.33 ft (10.16 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details