SFCable.com 20" eSATA to eSATA Data Cable 1807-SF-30

Description
Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.
Description
Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.

Suppliers

Company
Product
Description
Supplier Links
20
Hayward, CA, USA
20" eSATA to eSATA Data Cable
1807-SF-30
20" eSATA to eSATA Data Cable 1807-SF-30
Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.

Designed to connect your external devices with eSATA connector to provide fastest transmit speed. Up to 6 times faster than existing USB 2.0 and 1394 ( Firewire ). Up to 300 MB/s transmit speed. Allowing to take full advantage, and benefits of eSATA interface. Premium Shielding for better EMI and impedance. Plug and play.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1807-SF-30
Product Name 20" eSATA to eSATA Data Cable
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details