SFCable.com 12ft Coiled Handset Cord, RJ22 (4P4C) Black 1701-SF-52

Description
For telephone handset. Color: Black. Connector RJ22 (4P4C) to RJ22 (4P4C). Cord length: 12 feet (3.8m). Coiled length: 25 inch (63cm). Endures repeated use, included extending of the phone cord.
Description
For telephone handset. Color: Black. Connector RJ22 (4P4C) to RJ22 (4P4C). Cord length: 12 feet (3.8m). Coiled length: 25 inch (63cm). Endures repeated use, included extending of the phone cord.

Suppliers

Company
Product
Description
Supplier Links
12ft Coiled Handset Cord, RJ22 (4P4C) Black - 1701-SF-52 - SFCable.com
Hayward, CA, USA
12ft Coiled Handset Cord, RJ22 (4P4C) Black
1701-SF-52
12ft Coiled Handset Cord, RJ22 (4P4C) Black 1701-SF-52
For telephone handset. Color: Black. Connector RJ22 (4P4C) to RJ22 (4P4C). Cord length: 12 feet (3.8m). Coiled length: 25 inch (63cm). Endures repeated use, included extending of the phone cord.

For telephone handset. Color: Black. Connector RJ22 (4P4C) to RJ22 (4P4C). Cord length: 12 feet (3.8m). Coiled length: 25 inch (63cm). Endures repeated use, included extending of the phone cord.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1701-SF-52
Product Name 12ft Coiled Handset Cord, RJ22 (4P4C) Black
Cable Length 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details