SFCable.com 5ft USB2.0 Golf Ball Extension Stand 1504-SF-25

Description
USB2.0 Golf Ball Extension Stand Length: 5ft Available in 3 colors : Blue, Black
Description
USB2.0 Golf Ball Extension Stand Length: 5ft Available in 3 colors : Blue, Black

Suppliers

Company
Product
Description
Supplier Links
5ft USB2.0 Golf Ball Extension Stand - 1504-SF-25 - SFCable.com
Hayward, CA, USA
5ft USB2.0 Golf Ball Extension Stand
1504-SF-25
5ft USB2.0 Golf Ball Extension Stand 1504-SF-25
USB2.0 Golf Ball Extension Stand Length: 5ft Available in 3 colors : Blue, Black

USB2.0 Golf Ball Extension Stand Length: 5ft Available in 3 colors : Blue, Black

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1504-SF-25
Product Name 5ft USB2.0 Golf Ball Extension Stand
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details