SFCable.com 8 inch USB2.0 A-Male/Micro B USB-Male Cable 1501-SF-48

Description
The Micro-USB connector is rated for 10,000 connect-disconnect cycles which is significantly more than the mini plug design, and now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Length: 8 inches
Description
The Micro-USB connector is rated for 10,000 connect-disconnect cycles which is significantly more than the mini plug design, and now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Length: 8 inches

Suppliers

Company
Product
Description
Supplier Links
8 inch USB2.0 A-Male/Micro B USB-Male Cable - 1501-SF-48 - SFCable.com
Hayward, CA, USA
8 inch USB2.0 A-Male/Micro B USB-Male Cable
1501-SF-48
8 inch USB2.0 A-Male/Micro B USB-Male Cable 1501-SF-48
The Micro-USB connector is rated for 10,000 connect-disconnect cycles which is significantly more than the mini plug design, and now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Length: 8 inches

The Micro-USB connector is rated for 10,000 connect-disconnect cycles which is significantly more than the mini plug design, and now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Length: 8 inches

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1501-SF-48
Product Name 8 inch USB2.0 A-Male/Micro B USB-Male Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details