SFCable.com 1ft A-M/Mini 5Pin USB2.0 Cable 1501-SF-37

Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. USB A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA. USB Type A Male to Mini B 5pin Male Length: 1ft
Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. USB A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA. USB Type A Male to Mini B 5pin Male Length: 1ft

Suppliers

Company
Product
Description
Supplier Links
1ft A-M/Mini 5Pin USB2.0 Cable - 1501-SF-37 - SFCable.com
Hayward, CA, USA
1ft A-M/Mini 5Pin USB2.0 Cable
1501-SF-37
1ft A-M/Mini 5Pin USB2.0 Cable 1501-SF-37
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. USB A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA. USB Type A Male to Mini B 5pin Male Length: 1ft

USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. USB A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or PDA. USB Type A Male to Mini B 5pin Male Length: 1ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1501-SF-37
Product Name 1ft A-M/Mini 5Pin USB2.0 Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details