SFCable.com 6" Power Extension Cable for Power Supply to CD-ROM and HDD 11W3-05

Description
Application: Power Supply to CD-ROM/HDD Extension. Cable: UL 1007 18 AWG Connector: UL NYLON 66 94V-0 Length: 6 inches
Description
Application: Power Supply to CD-ROM/HDD Extension. Cable: UL 1007 18 AWG Connector: UL NYLON 66 94V-0 Length: 6 inches

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" Power Extension Cable for Power Supply to CD-ROM and HDD
11W3-05
6" Power Extension Cable for Power Supply to CD-ROM and HDD 11W3-05
Application: Power Supply to CD-ROM/HDD Extension. Cable: UL 1007 18 AWG Connector: UL NYLON 66 94V-0 Length: 6 inches

Application: Power Supply to CD-ROM/HDD Extension. Cable: UL 1007 18 AWG Connector: UL NYLON 66 94V-0 Length: 6 inches

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 11W3-05
Product Name 6" Power Extension Cable for Power Supply to CD-ROM and HDD
Application Networking; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-5-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
System cable - 706-2300/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details