SFCable.com HDMI Extender 115ft (35Meter) 1104-SF-04

Description
Allows to extend HDMI cable up to 115Ft (35m). Dasy chainable up to 4 units. 475Ft (145m). 1080p compatible. Supports DDWG standard for HDMI monitors. Supports full HDMI audio/video. HDCP compliant.
Description
Allows to extend HDMI cable up to 115Ft (35m). Dasy chainable up to 4 units. 475Ft (145m). 1080p compatible. Supports DDWG standard for HDMI monitors. Supports full HDMI audio/video. HDCP compliant.

Suppliers

Company
Product
Description
Supplier Links
HDMI Extender 115ft (35Meter) - 1104-SF-04 - SFCable.com
Hayward, CA, USA
HDMI Extender 115ft (35Meter)
1104-SF-04
HDMI Extender 115ft (35Meter) 1104-SF-04
Allows to extend HDMI cable up to 115Ft (35m). Dasy chainable up to 4 units. 475Ft (145m). 1080p compatible. Supports DDWG standard for HDMI monitors. Supports full HDMI audio/video. HDCP compliant.

Allows to extend HDMI cable up to 115Ft (35m). Dasy chainable up to 4 units. 475Ft (145m). 1080p compatible. Supports DDWG standard for HDMI monitors. Supports full HDMI audio/video. HDCP compliant.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1104-SF-04
Product Name HDMI Extender 115ft (35Meter)
Application Extender Cable; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1135904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding U/ftp
View Details
ZK2000-8200-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers