SFCable.com 1ft Shielded Cat5E Molded Patch Cable 10X5-52201

Description
1ft Shielded Cat5E Molded Patch Cable is designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.
Description
1ft Shielded Cat5E Molded Patch Cable is designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.

Suppliers

Company
Product
Description
Supplier Links
1ft Shielded Cat5E Molded Patch Cable - 10X5-52201 - SFCable.com
Hayward, CA, USA
1ft Shielded Cat5E Molded Patch Cable
10X5-52201
1ft Shielded Cat5E Molded Patch Cable 10X5-52201
1ft Shielded Cat5E Molded Patch Cable is designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.

1ft Shielded Cat5E Molded Patch Cable is designed for Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10X5-52201
Product Name 1ft Shielded Cat5E Molded Patch Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-2-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
Connecting cable - 706-100/550-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
1/4″ Phone Plug to XK Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details