SFCable.com 6ft HD15 SVGA M/F Monitor Extension Cable 10H1-20206

Description
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 6ft
Description
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft HD15 SVGA M/F Monitor Extension Cable - 10H1-20206 - SFCable.com
Hayward, CA, USA
6ft HD15 SVGA M/F Monitor Extension Cable
10H1-20206
6ft HD15 SVGA M/F Monitor Extension Cable 10H1-20206
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 6ft

Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10H1-20206
Product Name 6ft HD15 SVGA M/F Monitor Extension Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-20-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 65.6 ft (200 dm)
Connector Type Socket to Cable
View Details
System cable - 706-2300/413-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details