SFCable.com 6ft DB25 M/M Straight Thru Molded Cable 10D3-01106

Description
6 feet DB25 Male to Male cables are designed for RS-232 serial or parallel applications. Easily connect your printer, modem or other DB25 device to a switchbox.
Description
6 feet DB25 Male to Male cables are designed for RS-232 serial or parallel applications. Easily connect your printer, modem or other DB25 device to a switchbox.

Suppliers

Company
Product
Description
Supplier Links
6ft DB25 M/M Straight Thru Molded Cable - 10D3-01106 - SFCable.com
Hayward, CA, USA
6ft DB25 M/M Straight Thru Molded Cable
10D3-01106
6ft DB25 M/M Straight Thru Molded Cable 10D3-01106
6 feet DB25 Male to Male cables are designed for RS-232 serial or parallel applications. Easily connect your printer, modem or other DB25 device to a switchbox.

6 feet DB25 Male to Male cables are designed for RS-232 serial or parallel applications. Easily connect your printer, modem or other DB25 device to a switchbox.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10D3-01106
Product Name 6ft DB25 M/M Straight Thru Molded Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details