SFCable.com 6ft HD60 Male to HD60 Male Cable 10CO-07106

Description
The CAB-530MT cable is used in the Cisco 7000 family, Cisco 4000 series, Cisco 3600 series, Cisco 2500 series, Cisco 1600 series, Cisco access servers, and AccessPro PC cards. Length 6FT 2 x HD60 Male.
Description
The CAB-530MT cable is used in the Cisco 7000 family, Cisco 4000 series, Cisco 3600 series, Cisco 2500 series, Cisco 1600 series, Cisco access servers, and AccessPro PC cards. Length 6FT 2 x HD60 Male.

Suppliers

Company
Product
Description
Supplier Links
6ft HD60 Male to HD60 Male Cable - 10CO-07106 - SFCable.com
Hayward, CA, USA
6ft HD60 Male to HD60 Male Cable
10CO-07106
6ft HD60 Male to HD60 Male Cable 10CO-07106
The CAB-530MT cable is used in the Cisco 7000 family, Cisco 4000 series, Cisco 3600 series, Cisco 2500 series, Cisco 1600 series, Cisco access servers, and AccessPro PC cards. Length 6FT 2 x HD60 Male.

The CAB-530MT cable is used in the Cisco 7000 family, Cisco 4000 series, Cisco 3600 series, Cisco 2500 series, Cisco 1600 series, Cisco access servers, and AccessPro PC cards. Length 6FT 2 x HD60 Male.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10CO-07106
Product Name 6ft HD60 Male to HD60 Male Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-10-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
System cable - 706-2300/306-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details