SFCable.com 3m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-48

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Suppliers

Company
Product
Description
Supplier Links
3m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) - 1026-SF-48 - SFCable.com
Hayward, CA, USA
3m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
1026-SF-48
3m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-48
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-48
Product Name 3m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details