SFCable.com 5m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-43

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Suppliers

Company
Product
Description
Supplier Links
5m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) - 1026-SF-43 - SFCable.com
Hayward, CA, USA
5m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
1026-SF-43
5m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-43
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-43
Product Name 5m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details