SFCable.com 3m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-17

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 3 Meter (9.84ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 3 Meter (9.84ft).

Suppliers

Company
Product
Description
Supplier Links
3m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) - 1026-SF-17 - SFCable.com
Hayward, CA, USA
3m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
1026-SF-17
3m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-17
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 3 Meter (9.84ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 3 Meter (9.84ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-17
Product Name 3m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details