Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SFCABLE.COM
1009-SF-11 -- 1000FT CAT5E 25 PAIR UTP CABLE 24AWG CMR
SFCable.com
1000ft CAT5E 25 Pair UTP Cable 24AWG CMR
1009-SF-11
Description
CMR rated Wooden spool Length: 1000ft
SFCable.com
Done
Description
CMR rated Wooden spool Length: 1000ft
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
1000ft CAT5E 25 Pair UTP Cable 24AWG CMR
1009-SF-11
1000ft CAT5E 25 Pair UTP Cable 24AWG CMR
1009-SF-11
CMR rated Wooden spool Length: 1000ft
CMR rated Wooden spool Length: 1000ft
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Cable Assemblies
Product Number
1009-SF-11
Product Name
1000ft CAT5E 25 Pair UTP Cable 24AWG CMR
Application
Networking
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SB350 8′ 4/0 Cable Assembly
DJ00-1YABRK-EM00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
LEMO USA, Inc.
CAB.M26.GLA.C72R
View Details
E-Z-HOOK, a division of Tektest, Inc.
TNC Male to Female Test Cable, RG142B/U
1155
Specs
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Gender
Male-Female
View Details
Eteily Technologies India Pvt. Ltd.
BNC Male St. Connector With RG142 Cable (L-10CM) + BNC Male St. Connector
ET-BMS-10OL10C-BMS
Specs
Connector Type
BNC; BNC Male
View Details