SEW-Eurodrive, Inc. Gear Box FH37A

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 38.31 RATIO, M5 MTG POSITION, 30SHR SHAFT DIAMETER, TORQUE 1770 LB-IN, GEAR S.F. 1.0. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, 38.31 RATIO, M5 MTG POSITION, 30SHR SHAFT DIAMETER, TORQUE 1770 LB-IN, GEAR S.F. 1.0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 126792409 - Radwell International
Willingboro, NJ, United States
Gear Box
126792409
Gear Box 126792409
DISCONTINUED BY MANUFACTURER, GEAR BOX, 38.31 RATIO, M5 MTG POSITION, 30SHR SHAFT DIAMETER, TORQUE 1770 LB-IN, GEAR S.F. 1.0. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, 38.31 RATIO, M5 MTG POSITION, 30SHR SHAFT DIAMETER, TORQUE 1770 LB-IN, GEAR S.F. 1.0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 126792409
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGA-60-P-G5-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details