Severance Tool Industries, Inc. Countersink SEV-02549

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02549
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02549

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02549 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02549
Countersink SEV-02549
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02549

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02549

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02549
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
3-Flute Center Reamers -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
Body Diameter 0.250 to 2.000 inch (6.3 to 50.8 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.625 inch (15.9 mm)
View Details