Severance Tool Industries, Inc. Countersink SEV-02544

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02544
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02544

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02544 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02544
Countersink SEV-02544
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02544

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02544

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02544
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
Specs
Units Fractional
Body Diameter 0.375 to 0.500 inch (9.5 to 12.7 mm)
OAL 3.00 to 3.50 inch (76 to 89 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.625 inch (15.9 mm)
View Details