Severance Tool Industries, Inc. Countersink SEV-02401

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02401
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02401

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02401 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02401
Countersink SEV-02401
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02401

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02401

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02401
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
Combined Drill & Countersink - Plain Type, Straight Flute - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.500 inch (12.7 mm)
View Details