Severance Tool Industries, Inc. Countersink SEV-02379

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02379
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02379

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02379 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02379
Countersink SEV-02379
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02379

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02379

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02379
Product Name Countersink
Standard Angle 60°
Special Angle 60 degrees
Body Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 2705372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.77 inch (45 mm)
Flutes 3
View Details
Combined Drill & Countersink - Bell Type - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.375 inch (9.5 mm)
View Details